Yageo USA RES 169K OHM 1/8W .1% SMD 0805 RT0805BRD07169KL

Description
RES 169Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 169Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/8W .1% SMD 0805 - RT0805BRD07169KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/8W .1% SMD 0805
RT0805BRD07169KL
RES 169K OHM 1/8W .1% SMD 0805 RT0805BRD07169KL
RES 169Kohm 1/8W .1% SMD 0805

RES 169Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4836TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4836TR-ND
Chip Resistor - Surface Mount YAG4836TR-ND
169 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

169 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4836DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4836DKR-ND
Chip Resistor - Surface Mount YAG4836DKR-ND
169 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

169 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4836CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4836CT-ND
Chip Resistor - Surface Mount YAG4836CT-ND
169 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

169 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 169K ohm .1% 25ppm - 898-RT0805BRD07169KL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/8W 169K ohm .1% 25ppm
898-RT0805BRD07169KL
Thin Film Resistors - SMD 1/8W 169K ohm .1% 25ppm 898-RT0805BRD07169KL
Thin Film Resistors - SMD 1/8W 169K ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 169K ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07169KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07169KL
Chip Resistor - Surface Mount RT0805BRD07169KL
RES SMD 169K OHM 0.1% 1/8W 0805

RES SMD 169K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07169KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07169KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07169KL
RES SMD 169K OHM 0.1% 1/8W 0805

RES SMD 169K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD07169KL YAG4836TR-ND 898-RT0805BRD07169KL RT0805BRD07169KL RT0805BRD07169KL
Product Name RES 169K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 169K ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Resistance Range 169000 ohms 169000 ohms 169000 ohms 169000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details