Yageo USA Chip Resistor - Surface Mount RT0805BRD07164KL

Description
164 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
164 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRD07164KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07164KLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07164KLTR-ND
164 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

164 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07164KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07164KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07164KLDKR-ND
RES 164K OHM 0.1% 1/8W 0805

RES 164K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07164KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07164KLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD07164KLCT-ND
RES 164K OHM 0.1% 1/8W 0805

RES 164K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD07164KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07164KL
Chip Resistor - Surface Mount RT0805BRD07164KL
RES 164K OHM 0.1% 1/8W 0805

RES 164K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES 164K OHM 0.1% 1/8W 0805 - 898-RT0805BRD07164KL - Utmel Electronic Limited
Hong Kong, China
RES 164K OHM 0.1% 1/8W 0805
898-RT0805BRD07164KL
RES 164K OHM 0.1% 1/8W 0805 898-RT0805BRD07164KL
RES 164K OHM 0.1% 1/8W 0805

RES 164K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 13-RT0805BRD07164KLTR-ND RT0805BRD07164KL 898-RT0805BRD07164KL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 164K OHM 0.1% 1/8W 0805
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details