Yageo USA RES 160 OHM 1/8W .1% SMD 0805 RT0805BRD07160RL

Description
RES 160ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 160ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/8W .1% SMD 0805 - RT0805BRD07160RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/8W .1% SMD 0805
RT0805BRD07160RL
RES 160 OHM 1/8W .1% SMD 0805 RT0805BRD07160RL
RES 160ohm 1/8W .1% SMD 0805

RES 160ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1789TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1789TR-ND
Chip Resistor - Surface Mount YAG1789TR-ND
160 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

160 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1789CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1789CT-ND
Chip Resistor - Surface Mount YAG1789CT-ND
160 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

160 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1789DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1789DKR-ND
Chip Resistor - Surface Mount YAG1789DKR-ND
160 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

160 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD07160RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07160RL
Chip Resistor - Surface Mount RT0805BRD07160RL
RES SMD 160 OHM 0.1% 1/8W 0805

RES SMD 160 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805BRD07160RL YAG1789TR-ND RT0805BRD07160RL
Product Name RES 160 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details