Yageo USA RES 160K OHM 1/8W .1% SMD 0805 RT0805BRD07160KL

Description
RES 160Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 160Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/8W .1% SMD 0805 - RT0805BRD07160KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/8W .1% SMD 0805
RT0805BRD07160KL
RES 160K OHM 1/8W .1% SMD 0805 RT0805BRD07160KL
RES 160Kohm 1/8W .1% SMD 0805

RES 160Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1788TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1788TR-ND
Chip Resistor - Surface Mount YAG1788TR-ND
160 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

160 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1788CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1788CT-ND
Chip Resistor - Surface Mount YAG1788CT-ND
160 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

160 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1788DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1788DKR-ND
Chip Resistor - Surface Mount YAG1788DKR-ND
160 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

160 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 160K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8350
Res, 160K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8350
RES, 160K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 160K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07160KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07160KL
Chip Resistor - Surface Mount RT0805BRD07160KL
RES SMD 160K OHM 0.1% 1/8W 0805

RES SMD 160K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD07160KL YAG1788TR-ND 58AK8350 RT0805BRD07160KL
Product Name RES 160K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 160K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 160000 ohms 160000 ohms 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data