Yageo USA Chip Resistor - Surface Mount RT0805BRD07150RL

Description
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1785TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1785TR-ND
Chip Resistor - Surface Mount YAG1785TR-ND
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1785DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1785DKR-ND
Chip Resistor - Surface Mount YAG1785DKR-ND
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1785CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1785CT-ND
Chip Resistor - Surface Mount YAG1785CT-ND
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/8W 150 ohm .1% 25ppm - RT0805BRD07150RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 150 ohm .1% 25ppm
RT0805BRD07150RL
YageoThin Film Resistors - SMD 1/8W 150 ohm .1% 25ppm RT0805BRD07150RL
YageoThin Film Resistors - SMD 1/8W 150ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 150ohm .1% 25ppm

Supplier's Site
Res, 150R, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9007
Res, 150R, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9007
RES, 150R, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 150R, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07150RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07150RL
Chip Resistor - Surface Mount RT0805BRD07150RL
RES SMD 150 OHM 0.1% 1/8W 0805

RES SMD 150 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG1785TR-ND RT0805BRD07150RL 82AH9007 RT0805BRD07150RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/8W 150 ohm .1% 25ppm Res, 150R, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details