Yageo USA Chip Resistor - Surface Mount RT0805BRD07147RL

Description
147 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
147 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805BRD07147RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD07147RL-ND
Chip Resistor - Surface Mount RT0805BRD07147RL-ND
147 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

147 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 147 OHM 1/8W .1% SMD 0805 - RT0805BRD07147RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/8W .1% SMD 0805
RT0805BRD07147RL
RES 147 OHM 1/8W .1% SMD 0805 RT0805BRD07147RL
RES 147ohm 1/8W .1% SMD 0805

RES 147ohm 1/8W .1% SMD 0805

Supplier's Site
RES SMD 147 OHM 0.1% 1/8W 0805 - 898-RT0805BRD07147RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 147 OHM 0.1% 1/8W 0805
898-RT0805BRD07147RL
RES SMD 147 OHM 0.1% 1/8W 0805 898-RT0805BRD07147RL
RES SMD 147 OHM 0.1% 1/8W 0805

RES SMD 147 OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07147RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07147RL
Chip Resistor - Surface Mount RT0805BRD07147RL
RES SMD 147 OHM 0.1% 1/8W 0805

RES SMD 147 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD07147RL-ND RT0805BRD07147RL 898-RT0805BRD07147RL RT0805BRD07147RL
Product Name Chip Resistor - Surface Mount RES 147 OHM 1/8W .1% SMD 0805 RES SMD 147 OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 147 ohms 147 ohms 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details