Yageo USA Chip Resistor - Surface Mount RT0805BRD0713KL

Description
13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1778TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1778TR-ND
Chip Resistor - Surface Mount YAG1778TR-ND
13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1778CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1778CT-ND
Chip Resistor - Surface Mount YAG1778CT-ND
13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1778DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1778DKR-ND
Chip Resistor - Surface Mount YAG1778DKR-ND
13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 13K ohm .1% 25ppm - RT0805BRD0713KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 13K ohm .1% 25ppm
RT0805BRD0713KL
Thin Film Resistors - SMD 1/8W 13K ohm .1% 25ppm RT0805BRD0713KL
Thin Film Resistors - SMD 1/8W 13Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 13Kohm .1% 25ppm

Supplier's Site
SMD 8W Resistor - 52-RT0805BRD0713KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RT0805BRD0713KL
SMD 8W Resistor 52-RT0805BRD0713KL
RES SMD 13K OHM 0.1% 1/8W 0805 Product overview: RT0805BRD0713KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0713KL can be used for catalog matching and distributor lookup.

RES SMD 13K OHM 0.1% 1/8W 0805 Product overview: RT0805BRD0713KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0713KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 13K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2519
Res, 13K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2519
RES, 13K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 13K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 13K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK5974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK5974
Res, 13K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK5974
RES, 13K, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 13K, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD0713KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0713KL
Resistors - Chip Resistor - Surface Mount RT0805BRD0713KL
RES SMD 13K OHM 0.1% 1/8W 0805

RES SMD 13K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0713KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0713KL
Chip Resistor - Surface Mount RT0805BRD0713KL
RES SMD 13K OHM 0.1% 1/8W 0805

RES SMD 13K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1778TR-ND RT0805BRD0713KL 52-RT0805BRD0713KL 59AK2519 46AK5974 RT0805BRD0713KL RT0805BRD0713KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 13K ohm .1% 25ppm SMD 8W Resistor Res, 13K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 13K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details