Yageo USA RES 133K OHM 1/8W .1% SMD 0805 RT0805BRD07133KL

Description
RES 133Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 133Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/8W .1% SMD 0805 - RT0805BRD07133KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/8W .1% SMD 0805
RT0805BRD07133KL
RES 133K OHM 1/8W .1% SMD 0805 RT0805BRD07133KL
RES 133Kohm 1/8W .1% SMD 0805

RES 133Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1777TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1777TR-ND
Chip Resistor - Surface Mount YAG1777TR-ND
133 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

133 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1777DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1777DKR-ND
Chip Resistor - Surface Mount YAG1777DKR-ND
133 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

133 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1777CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1777CT-ND
Chip Resistor - Surface Mount YAG1777CT-ND
133 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

133 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 133K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8348
Res, 133K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8348
RES, 133K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 133K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 133K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK5027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK5027
Res, 133K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK5027
RES, 133K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 133K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07133KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07133KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07133KL
RES SMD 133K OHM 0.1% 1/8W 0805

RES SMD 133K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805BRD07133KL YAG1777TR-ND 58AK8348 RT0805BRD07133KL
Product Name RES 133K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 133K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 133000 ohms 133000 ohms 133000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers