130 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
130 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
130 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 130ohm 1/8W .1% SMD 0805
RES SMD 130 OHM 0.1% 1/8W 0805
Thin Film Resistors 1/8W 130 ohm .1% 25ppm
RES SMD 130 OHM 0.1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG1776TR-ND | RT0805BRD07130RL | RT0805BRD07130RL | 898-RT0805BRD07130RL | RT0805BRD07130RL |
| Product Name | Chip Resistor - Surface Mount | RES 130 OHM 1/8W .1% SMD 0805 | Resistors - Chip Resistor - Surface Mount | Thin Film Resistors 1/8W 130 ohm .1% 25ppm | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 (2012 Metric) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 130 ohms | 130 ohms | 130 ohms | 130 ohms | 130 ohms |