Yageo USA Chip Resistor - Surface Mount RT0805BRD07130KL

Description
130 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
130 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4826TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4826TR-ND
Chip Resistor - Surface Mount YAG4826TR-ND
130 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

130 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4826CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4826CT-ND
Chip Resistor - Surface Mount YAG4826CT-ND
130 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

130 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4826DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4826DKR-ND
Chip Resistor - Surface Mount YAG4826DKR-ND
130 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

130 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 130K OHM 1/8W .1% SMD 0805 - RT0805BRD07130KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/8W .1% SMD 0805
RT0805BRD07130KL
RES 130K OHM 1/8W .1% SMD 0805 RT0805BRD07130KL
RES 130Kohm 1/8W .1% SMD 0805

RES 130Kohm 1/8W .1% SMD 0805

Supplier's Site
Surface Mount Resistors - 1985596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985596
Surface Mount Resistors 1985596
Yageo RT0805BRD07130KL

Yageo RT0805BRD07130KL

Supplier's Site
Surface Mount Resistors - 1985597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985597P
Surface Mount Resistors 1985597P
Yageo RT0805BRD07130KL

Yageo RT0805BRD07130KL

Supplier's Site
Surface Mount Resistors - 1985597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985597
Surface Mount Resistors 1985597
Yageo RT0805BRD07130KL

Yageo RT0805BRD07130KL

Supplier's Site
Thin Film Resistors - SMD 1/8W 130K ohm .1% 25ppm - 898-RT0805BRD07130KL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/8W 130K ohm .1% 25ppm
898-RT0805BRD07130KL
Thin Film Resistors - SMD 1/8W 130K ohm .1% 25ppm 898-RT0805BRD07130KL
Thin Film Resistors - SMD 1/8W 130K ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 130K ohm .1% 25ppm

Supplier's Site
Res, 130K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6741
Res, 130K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6741
RES, 130K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 130K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07130KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07130KL
Chip Resistor - Surface Mount RT0805BRD07130KL
RES SMD 130K OHM 0.1% 1/8W 0805

RES SMD 130K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4826TR-ND RT0805BRD07130KL 1985596 1985597P 898-RT0805BRD07130KL 59AK6741 RT0805BRD07130KL
Product Name Chip Resistor - Surface Mount RES 130K OHM 1/8W .1% SMD 0805 Surface Mount Resistors Surface Mount Resistors Thin Film Resistors - SMD 1/8W 130K ohm .1% 25ppm Res, 130K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD135JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details