Yageo USA RES 12.1K OHM 1/8W .1% SMD 0805 RT0805BRD0712K1L

Description
RES 12.1Kohm 1/8W .1% SMD 0805
Request a Quote
Description
RES 12.1Kohm 1/8W .1% SMD 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT0805 thin film chip resistor has a resistance value of 12.1 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 125 mW and is designed for high precision and stability applications. The resistor is RoHS compliant and features lead-free terminations, making it suitable for environmentally conscious designs. Its compact 0805 package size allows for efficient use of PCB space. This resistor is ideal for use in converters, printing equipment, server boards, telecom, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The Yageo RT0805 thin film chip resistor has a resistance value of 12.1 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 125 mW and is designed for high precision and stability applications. The resistor is RoHS compliant and features lead-free terminations, making it suitable for environmentally conscious designs. Its compact 0805 package size allows for efficient use of PCB space. This resistor is ideal for use in converters, printing equipment, server boards, telecom, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/8W .1% SMD 0805 - RT0805BRD0712K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/8W .1% SMD 0805
RT0805BRD0712K1L
RES 12.1K OHM 1/8W .1% SMD 0805 RT0805BRD0712K1L
RES 12.1Kohm 1/8W .1% SMD 0805

RES 12.1Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1774TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1774TR-ND
Chip Resistor - Surface Mount YAG1774TR-ND
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1774DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1774DKR-ND
Chip Resistor - Surface Mount YAG1774DKR-ND
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1774CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1774CT-ND
Chip Resistor - Surface Mount YAG1774CT-ND
12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD0712K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0712K1L
Chip Resistor - Surface Mount RT0805BRD0712K1L
RES SMD 12.1K OHM 0.1% 1/8W 0805

RES SMD 12.1K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 12K1, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6389
Res, 12K1, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6389
RES, 12K1, 0.1%, 0.125W, THIN FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K1, 0.1%, 0.125W, THIN FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistors 1/8W 12.1K ohm .1% 25ppm - 898-RT0805BRD0712K1L - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1/8W 12.1K ohm .1% 25ppm
898-RT0805BRD0712K1L
Thin Film Resistors 1/8W 12.1K ohm .1% 25ppm 898-RT0805BRD0712K1L
Thin Film Resistors 1/8W 12.1K ohm .1% 25ppm

Thin Film Resistors 1/8W 12.1K ohm .1% 25ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805BRD0712K1L YAG1774TR-ND RT0805BRD0712K1L 58AK6389 898-RT0805BRD0712K1L
Product Name RES 12.1K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 12K1, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Thin Film Resistors 1/8W 12.1K ohm .1% 25ppm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 12100 ohms 12100 ohms 12100 ohms 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details