Yageo USA RES 124K OHM 1/8W .1% SMD 0805 RT0805BRD07124KL

Description
RES 124Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 124Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/8W .1% SMD 0805 - RT0805BRD07124KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/8W .1% SMD 0805
RT0805BRD07124KL
RES 124K OHM 1/8W .1% SMD 0805 RT0805BRD07124KL
RES 124Kohm 1/8W .1% SMD 0805

RES 124Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1772TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1772TR-ND
Chip Resistor - Surface Mount YAG1772TR-ND
124 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

124 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1772DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1772DKR-ND
Chip Resistor - Surface Mount YAG1772DKR-ND
124 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

124 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1772CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1772CT-ND
Chip Resistor - Surface Mount YAG1772CT-ND
124 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

124 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 124K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2518
Res, 124K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2518
RES, 124K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 124K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6739
Res, 124K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6739
RES, 124K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 124K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0805BRD07124KL YAG1772TR-ND 59AK2518
Product Name RES 124K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 124K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 124000 ohms 124000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
5 suppliers
Surface Mount Resistors - 2573148 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers