Yageo USA Surface Mount Resistors RT0805BRD07120KL

Description
Yageo RT0805BRD07120KL
Request a Quote Datasheet
Description
Yageo RT0805BRD07120KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985593
Surface Mount Resistors 1985593
Yageo RT0805BRD07120KL

Yageo RT0805BRD07120KL

Supplier's Site
Surface Mount Resistors - 1985591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985591
Surface Mount Resistors 1985591
Yageo RT0805BRD07120KL

Yageo RT0805BRD07120KL

Supplier's Site
Surface Mount Resistors - 1985593P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985593P
Surface Mount Resistors 1985593P
Yageo RT0805BRD07120KL

Yageo RT0805BRD07120KL

Supplier's Site
Chip Resistor - Surface Mount - YAG1770TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1770TR-ND
Chip Resistor - Surface Mount YAG1770TR-ND
120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1770DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1770DKR-ND
Chip Resistor - Surface Mount YAG1770DKR-ND
120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1770CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1770CT-ND
Chip Resistor - Surface Mount YAG1770CT-ND
120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 120K OHM 1/8W .1% SMD 0805 - RT0805BRD07120KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/8W .1% SMD 0805
RT0805BRD07120KL
RES 120K OHM 1/8W .1% SMD 0805 RT0805BRD07120KL
RES 120Kohm 1/8W .1% SMD 0805

RES 120Kohm 1/8W .1% SMD 0805

Supplier's Site
Res, 120K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9003
Res, 120K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9003
RES, 120K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 120K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07120KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07120KL
Chip Resistor - Surface Mount RT0805BRD07120KL
RES SMD 120K OHM 0.1% 1/8W 0805

RES SMD 120K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Thin Film Resistors 1/8W 120K ohm .1% 25ppm - 898-RT0805BRD07120KL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1/8W 120K ohm .1% 25ppm
898-RT0805BRD07120KL
Thin Film Resistors 1/8W 120K ohm .1% 25ppm 898-RT0805BRD07120KL
Thin Film Resistors 1/8W 120K ohm .1% 25ppm

Thin Film Resistors 1/8W 120K ohm .1% 25ppm

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1985593 1985593P YAG1770TR-ND RT0805BRD07120KL 82AH9003 RT0805BRD07120KL 898-RT0805BRD07120KL
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 120K OHM 1/8W .1% SMD 0805 Res, 120K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount Thin Film Resistors 1/8W 120K ohm .1% 25ppm
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 120000 ohms 120000 ohms 120000 ohms 120000 ohms
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD364JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details