Yageo USA RES 11.8K OHM 1/8W .1% SMD 0805 RT0805BRD0711K8L

Description
RES 11.8Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 11.8Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/8W .1% SMD 0805 - RT0805BRD0711K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/8W .1% SMD 0805
RT0805BRD0711K8L
RES 11.8K OHM 1/8W .1% SMD 0805 RT0805BRD0711K8L
RES 11.8Kohm 1/8W .1% SMD 0805

RES 11.8Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD0711K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0711K8LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0711K8LDKR-ND
RES SMD 11.8K OHM 0.1% 1/8W 0805

RES SMD 11.8K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0711K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0711K8LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD0711K8LCT-ND
RES SMD 11.8K OHM 0.1% 1/8W 0805

RES SMD 11.8K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0711K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0711K8LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0711K8LTR-ND
11.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD0711K8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0711K8L
Resistors - Chip Resistor - Surface Mount RT0805BRD0711K8L
RES SMD 11.8K OHM 0.1% 1/8W 0805

RES SMD 11.8K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805BRD0711K8L 13-RT0805BRD0711K8LDKR-ND RT0805BRD0711K8L
Product Name RES 11.8K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 11800 ohms 11800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details