Yageo USA RES 11.5K OHM 1/8W .1% SMD 0805 RT0805BRD0711K5L

Description
RES 11.5Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 11.5Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/8W .1% SMD 0805 - RT0805BRD0711K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/8W .1% SMD 0805
RT0805BRD0711K5L
RES 11.5K OHM 1/8W .1% SMD 0805 RT0805BRD0711K5L
RES 11.5Kohm 1/8W .1% SMD 0805

RES 11.5Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1768TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1768TR-ND
Chip Resistor - Surface Mount YAG1768TR-ND
11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1768CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1768CT-ND
Chip Resistor - Surface Mount YAG1768CT-ND
11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1768DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1768DKR-ND
Chip Resistor - Surface Mount YAG1768DKR-ND
11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD0711K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0711K5L
Chip Resistor - Surface Mount RT0805BRD0711K5L
RES SMD 11.5K OHM 0.1% 1/8W 0805

RES SMD 11.5K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 11K5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0483
Res, 11K5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0483
RES, 11K5, 0.1%, 0.125W, THIN FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 11K5, 0.1%, 0.125W, THIN FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD0711K5L YAG1768TR-ND RT0805BRD0711K5L 59AK0483
Product Name RES 11.5K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 11K5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 11500 ohms 11500 ohms 11500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details