Yageo USA Chip Resistor - Surface Mount RT0805BRD07118RL

Description
118 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
118 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1767TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1767TR-ND
Chip Resistor - Surface Mount YAG1767TR-ND
118 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

118 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1767CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1767CT-ND
Chip Resistor - Surface Mount YAG1767CT-ND
118 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

118 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1767DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1767DKR-ND
Chip Resistor - Surface Mount YAG1767DKR-ND
118 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

118 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 118 OHM 1/8W .1% SMD 0805 - RT0805BRD07118RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/8W .1% SMD 0805
RT0805BRD07118RL
RES 118 OHM 1/8W .1% SMD 0805 RT0805BRD07118RL
RES 118ohm 1/8W .1% SMD 0805

RES 118ohm 1/8W .1% SMD 0805

Supplier's Site
RES SMD 118 OHM 0.1% 1/8W 0805 - 898-RT0805BRD07118RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 118 OHM 0.1% 1/8W 0805
898-RT0805BRD07118RL
RES SMD 118 OHM 0.1% 1/8W 0805 898-RT0805BRD07118RL
RES SMD 118 OHM 0.1% 1/8W 0805

RES SMD 118 OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07118RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07118RL
Chip Resistor - Surface Mount RT0805BRD07118RL
RES SMD 118 OHM 0.1% 1/8W 0805

RES SMD 118 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07118RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07118RL
Resistors - Chip Resistor - Surface Mount RT0805BRD07118RL
RES SMD 118 OHM 0.1% 1/8W 0805

RES SMD 118 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG1767TR-ND RT0805BRD07118RL 898-RT0805BRD07118RL RT0805BRD07118RL RT0805BRD07118RL
Product Name Chip Resistor - Surface Mount RES 118 OHM 1/8W .1% SMD 0805 RES SMD 118 OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Resistance Range 118 ohms 118 ohms 118 ohms 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details