Yageo USA RES 110 OHM 1/8W .1% SMD 0805 RT0805BRD07110RL

Description
RES 110ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 110ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/8W .1% SMD 0805 - RT0805BRD07110RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/8W .1% SMD 0805
RT0805BRD07110RL
RES 110 OHM 1/8W .1% SMD 0805 RT0805BRD07110RL
RES 110ohm 1/8W .1% SMD 0805

RES 110ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1765TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1765TR-ND
Chip Resistor - Surface Mount YAG1765TR-ND
110 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

110 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1765DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1765DKR-ND
Chip Resistor - Surface Mount YAG1765DKR-ND
110 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

110 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1765CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1765CT-ND
Chip Resistor - Surface Mount YAG1765CT-ND
110 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

110 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 110R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6736
Res, 110R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6736
RES, 110R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 110R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07110RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07110RL
Chip Resistor - Surface Mount RT0805BRD07110RL
RES SMD 110 OHM 0.1% 1/8W 0805

RES SMD 110 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD07110RL YAG1765TR-ND 59AK6736 RT0805BRD07110RL
Product Name RES 110 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 110R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details