Yageo USA Chip Resistor - Surface Mount RT0805BRD07110KL

Description
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1764TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1764TR-ND
Chip Resistor - Surface Mount YAG1764TR-ND
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1764CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1764CT-ND
Chip Resistor - Surface Mount YAG1764CT-ND
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1764DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1764DKR-ND
Chip Resistor - Surface Mount YAG1764DKR-ND
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 110K ohm .1% 25ppm - RT0805BRD07110KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 110K ohm .1% 25ppm
RT0805BRD07110KL
Thin Film Resistors - SMD 1/8W 110K ohm .1% 25ppm RT0805BRD07110KL
Thin Film Resistors - SMD 1/8W 110Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 110Kohm .1% 25ppm

Supplier's Site
Res, 110K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3965
Res, 110K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3965
RES, 110K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 110K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07110KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07110KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07110KL
RES SMD 110K OHM 0.1% 1/8W 0805

RES SMD 110K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07110KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07110KL
Chip Resistor - Surface Mount RT0805BRD07110KL
RES SMD 110K OHM 0.1% 1/8W 0805

RES SMD 110K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 110K OHM 0.1% 1/8W 0805 - 898-RT0805BRD07110KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 110K OHM 0.1% 1/8W 0805
898-RT0805BRD07110KL
RES SMD 110K OHM 0.1% 1/8W 0805 898-RT0805BRD07110KL
RES SMD 110K OHM 0.1% 1/8W 0805

RES SMD 110K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG1764TR-ND RT0805BRD07110KL 58AK3965 RT0805BRD07110KL RT0805BRD07110KL 898-RT0805BRD07110KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 110K ohm .1% 25ppm Res, 110K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 110K OHM 0.1% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details