Yageo USA Thin Film Resistors - SMD 1/8W 105K ohm .1% 25ppm RT0805BRD07105KL

Description
Thin Film Resistors - SMD 1/8W 105Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 105Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 105K ohm .1% 25ppm - RT0805BRD07105KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 105K ohm .1% 25ppm
RT0805BRD07105KL
Thin Film Resistors - SMD 1/8W 105K ohm .1% 25ppm RT0805BRD07105KL
Thin Film Resistors - SMD 1/8W 105Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 105Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1761TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1761TR-ND
Chip Resistor - Surface Mount YAG1761TR-ND
105 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

105 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1761DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1761DKR-ND
Chip Resistor - Surface Mount YAG1761DKR-ND
105 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

105 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1761CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1761CT-ND
Chip Resistor - Surface Mount YAG1761CT-ND
105 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

105 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 105K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0481
Res, 105K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0481
RES, 105K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 105K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 105K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8346
Res, 105K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8346
RES, 105K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 105K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07105KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07105KL
Chip Resistor - Surface Mount RT0805BRD07105KL
RES SMD 105K OHM 0.1% 1/8W 0805

RES SMD 105K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD07105KL YAG1761TR-ND 59AK0481 RT0805BRD07105KL
Product Name Thin Film Resistors - SMD 1/8W 105K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 105K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 105000 ohms 105000 ohms 105000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers