102 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 102 OHM 0.1% 1/8W 0805
RES SMD 102 OHM 0.1% 1/8W 0805
RES 102ohm 1/8W .1% SMD 0805
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RT0805BRD07102RLTR-ND | RT0805BRD07102RL |
| Product Name | Chip Resistor - Surface Mount | RES 102 OHM 1/8W .1% SMD 0805 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Resistance Range | 102 ohms | 102 ohms |