Yageo USA RES 20K OHM 1/8W .1% 0805 SMD RT0805BRC0720KL

Description
RES 20Kohm 1/8W .1% 0805 SMD
Request a Quote Datasheet
Description
RES 20Kohm 1/8W .1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/8W .1% 0805 SMD - RT0805BRC0720KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/8W .1% 0805 SMD
RT0805BRC0720KL
RES 20K OHM 1/8W .1% 0805 SMD RT0805BRC0720KL
RES 20Kohm 1/8W .1% 0805 SMD

RES 20Kohm 1/8W .1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-20KNFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-20KNFCT-ND
Chip Resistor - Surface Mount 311-20KNFCT-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-20KNFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-20KNFTR-ND
Chip Resistor - Surface Mount 311-20KNFTR-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-20KNFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-20KNFDKR-ND
Chip Resistor - Surface Mount 311-20KNFDKR-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRC0720KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRC0720KL
Resistors - Chip Resistor - Surface Mount RT0805BRC0720KL
RES SMD 20K OHM 0.1% 1/8W 0805

RES SMD 20K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4630
Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4630
RES, 20K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0478
Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0478
RES, 20K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRC0720KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRC0720KL
Chip Resistor - Surface Mount RT0805BRC0720KL
RES SMD 20K OHM 0.1% 1/8W 0805

RES SMD 20K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 20K OHM 0.1% 1/8W 0805 - 898-RT0805BRC0720KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 20K OHM 0.1% 1/8W 0805
898-RT0805BRC0720KL
RES SMD 20K OHM 0.1% 1/8W 0805 898-RT0805BRC0720KL
RES SMD 20K OHM 0.1% 1/8W 0805

RES SMD 20K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRC0720KL 311-20KNFCT-ND RT0805BRC0720KL 59AK4630 RT0805BRC0720KL 898-RT0805BRC0720KL
Product Name RES 20K OHM 1/8W .1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount RES SMD 20K OHM 0.1% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details