Yageo USA Thin Film Resistors - SMD 1/8W 8.06K ohm .1% 10ppm RT0805BRB078K06L

Description
Thin Film Resistors - SMD 1/8W 8.06Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 8.06Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 8.06K ohm .1% 10ppm - RT0805BRB078K06L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 8.06K ohm .1% 10ppm
RT0805BRB078K06L
Thin Film Resistors - SMD 1/8W 8.06K ohm .1% 10ppm RT0805BRB078K06L
Thin Film Resistors - SMD 1/8W 8.06Kohm .1% 10ppm

Thin Film Resistors - SMD 1/8W 8.06Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRB078K06L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRB078K06L-ND
Chip Resistor - Surface Mount RT0805BRB078K06L-ND
8.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRB078K06L RT0805BRB078K06L-ND
Product Name Thin Film Resistors - SMD 1/8W 8.06K ohm .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details