Thin Film Resistors - SMD 1/8W 75ohm .1% 10ppm
75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RT0805BRB0775RL | YAG5972TR-ND | 1985579 | 1985579P |
| Product Name | Thin Film Resistors - SMD 1/8W 75 ohm .1% 10ppm | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 |
| Resistance Range | 75 ohms | 75 ohms | 75 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C |