Yageo USA Thin Film Resistors - SMD 1/8W 5.62K ohm .1% 10ppm RT0805BRB075K62L

Description
Thin Film Resistors - SMD 1/8W 5.62Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 5.62Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 5.62K ohm .1% 10ppm - RT0805BRB075K62L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 5.62K ohm .1% 10ppm
RT0805BRB075K62L
Thin Film Resistors - SMD 1/8W 5.62K ohm .1% 10ppm RT0805BRB075K62L
Thin Film Resistors - SMD 1/8W 5.62Kohm .1% 10ppm

Thin Film Resistors - SMD 1/8W 5.62Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRB075K62L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRB075K62L-ND
Chip Resistor - Surface Mount RT0805BRB075K62L-ND
5.62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRB075K62L RT0805BRB075K62L-ND
Product Name Thin Film Resistors - SMD 1/8W 5.62K ohm .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details