Yageo USA Chip Resistor - Surface Mount RT0805BRB073K92L

Description
3.92 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.92 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805BRB073K92L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRB073K92L-ND
Chip Resistor - Surface Mount RT0805BRB073K92L-ND
3.92 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.92 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 3.92K ohm .1% 10ppm - RT0805BRB073K92L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 3.92K ohm .1% 10ppm
RT0805BRB073K92L
Thin Film Resistors - SMD 1/8W 3.92K ohm .1% 10ppm RT0805BRB073K92L
Thin Film Resistors - SMD 1/8W 3.92Kohm .1% 10ppm

Thin Film Resistors - SMD 1/8W 3.92Kohm .1% 10ppm

Supplier's Site
Res, 3K92, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0475
Res, 3K92, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0475
RES, 3K92, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K92, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 3K92, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2513
Res, 3K92, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2513
RES, 3K92, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K92, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0805BRB073K92L-ND RT0805BRB073K92L 59AK0475
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 3.92K ohm .1% 10ppm Res, 3K92, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details