Yageo USA Thin Film Resistors - SMD 1/8W 3.01K ohm .1% 10ppm RT0805BRB073K01L

Description
Thin Film Resistors - SMD 1/8W 3.01Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 3.01Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 3.01K ohm .1% 10ppm - RT0805BRB073K01L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 3.01K ohm .1% 10ppm
RT0805BRB073K01L
Thin Film Resistors - SMD 1/8W 3.01K ohm .1% 10ppm RT0805BRB073K01L
Thin Film Resistors - SMD 1/8W 3.01Kohm .1% 10ppm

Thin Film Resistors - SMD 1/8W 3.01Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRB073K01L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRB073K01L-ND
Chip Resistor - Surface Mount RT0805BRB073K01L-ND
3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRB073K01L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRB073K01L
Chip Resistor - Surface Mount RT0805BRB073K01L
RES SMD 3.01K OHM 0.1% 1/8W 0805

RES SMD 3.01K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805BRB073K01L RT0805BRB073K01L-ND RT0805BRB073K01L
Product Name Thin Film Resistors - SMD 1/8W 3.01K ohm .1% 10ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 3010 ohms 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details