Yageo USA SMD 8W Resistor RT0805BRB072KL

Description
RES SMD 2K OHM 0.1% 1/8W 0805 Product overview: RT0805BRB072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRB072KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2K OHM 0.1% 1/8W 0805 Product overview: RT0805BRB072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRB072KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-RT0805BRB072KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RT0805BRB072KL
SMD 8W Resistor 52-RT0805BRB072KL
RES SMD 2K OHM 0.1% 1/8W 0805 Product overview: RT0805BRB072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRB072KL can be used for catalog matching and distributor lookup.

RES SMD 2K OHM 0.1% 1/8W 0805 Product overview: RT0805BRB072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRB072KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRB072KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRB072KLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRB072KLTR-ND
2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRB072KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRB072KLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRB072KLCT-ND
RES SMD 2K OHM 0.1% 1/8W 0805

RES SMD 2K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRB072KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRB072KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRB072KLDKR-ND
RES SMD 2K OHM 0.1% 1/8W 0805

RES SMD 2K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Res, 2K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6727
Res, 2K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6727
RES, 2K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRB072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRB072KL
Chip Resistor - Surface Mount RT0805BRB072KL
RES SMD 2K OHM 0.1% 1/8W 0805

RES SMD 2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res Thin Film 0805 2K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Paper T/R - 898-RT0805BRB072KL - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0805 2K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Paper T/R
898-RT0805BRB072KL
Res Thin Film 0805 2K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Paper T/R 898-RT0805BRB072KL
Res Thin Film 0805 2K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Paper T/R

Res Thin Film 0805 2K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RT0805BRB072KL 13-RT0805BRB072KLTR-ND 59AK6727 RT0805BRB072KL 898-RT0805BRB072KL
Product Name SMD 8W Resistor Chip Resistor - Surface Mount Res, 2K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount Res Thin Film 0805 2K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Paper T/R
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details