Yageo USA Thin Film Resistors - SMD 1/8W 2.8K ohm .1% 10ppm RT0805BRB072K8L

Description
Thin Film Resistors - SMD 1/8W 2.8Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 2.8Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 2.8K ohm .1% 10ppm - RT0805BRB072K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 2.8K ohm .1% 10ppm
RT0805BRB072K8L
Thin Film Resistors - SMD 1/8W 2.8K ohm .1% 10ppm RT0805BRB072K8L
Thin Film Resistors - SMD 1/8W 2.8Kohm .1% 10ppm

Thin Film Resistors - SMD 1/8W 2.8Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRB072K8L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRB072K8L-ND
Chip Resistor - Surface Mount RT0805BRB072K8L-ND
2.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRB072K8L RT0805BRB072K8L-ND
Product Name Thin Film Resistors - SMD 1/8W 2.8K ohm .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details