Yageo USA Chip Resistor - Surface Mount RT0805BRB072K7L

Description
2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805BRB072K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRB072K7L-ND
Chip Resistor - Surface Mount RT0805BRB072K7L-ND
2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 2K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6728
Res, 2K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6728
RES, 2K7, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K7, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4625
Res, 2K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4625
RES, 2K7, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K7, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RT0805BRB072K7L-ND 59AK6728
Product Name Chip Resistor - Surface Mount Res, 2K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details