Yageo USA Thin Film Resistors - SMD 1/8W 2.74K ohm .1% 10ppm RT0805BRB072K74L

Description
Thin Film Resistors - SMD 1/8W 2.74Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 2.74Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 2.74K ohm .1% 10ppm - RT0805BRB072K74L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 2.74K ohm .1% 10ppm
RT0805BRB072K74L
Thin Film Resistors - SMD 1/8W 2.74K ohm .1% 10ppm RT0805BRB072K74L
Thin Film Resistors - SMD 1/8W 2.74Kohm .1% 10ppm

Thin Film Resistors - SMD 1/8W 2.74Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRB072K74L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRB072K74L-ND
Chip Resistor - Surface Mount RT0805BRB072K74L-ND
2.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRB072K74L RT0805BRB072K74L-ND
Product Name Thin Film Resistors - SMD 1/8W 2.74K ohm .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573232 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details