Yageo USA Thin Film Resistors - SMD 1/8W 2.2K ohm .1% 10ppm RT0805BRB072K2L

Description
Thin Film Resistors - SMD 1/8W 2.2Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 2.2Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 2.2K ohm .1% 10ppm - RT0805BRB072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 2.2K ohm .1% 10ppm
RT0805BRB072K2L
Thin Film Resistors - SMD 1/8W 2.2K ohm .1% 10ppm RT0805BRB072K2L
Thin Film Resistors - SMD 1/8W 2.2Kohm .1% 10ppm

Thin Film Resistors - SMD 1/8W 2.2Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRB072K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRB072K2L-ND
Chip Resistor - Surface Mount RT0805BRB072K2L-ND
2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 2K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6380
Res, 2K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6380
RES, 2K2, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRB072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRB072K2L
Chip Resistor - Surface Mount RT0805BRB072K2L
RES SMD 2.2K OHM 0.1% 1/8W 0805

RES SMD 2.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRB072K2L RT0805BRB072K2L-ND 58AK6380 RT0805BRB072K2L
Product Name Thin Film Resistors - SMD 1/8W 2.2K ohm .1% 10ppm Chip Resistor - Surface Mount Res, 2K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8250 ohms
View Details
4 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details