Yageo USA Thin Film Resistors - SMD 1/8W 232 ohm .1% 10ppm RT0805BRB07232RL

Description
Thin Film Resistors - SMD 1/8W 232ohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 232ohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 232 ohm .1% 10ppm - RT0805BRB07232RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 232 ohm .1% 10ppm
RT0805BRB07232RL
Thin Film Resistors - SMD 1/8W 232 ohm .1% 10ppm RT0805BRB07232RL
Thin Film Resistors - SMD 1/8W 232ohm .1% 10ppm

Thin Film Resistors - SMD 1/8W 232ohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRB07232RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRB07232RL-ND
Chip Resistor - Surface Mount RT0805BRB07232RL-ND
232 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

232 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRB07232RL RT0805BRB07232RL-ND
Product Name Thin Film Resistors - SMD 1/8W 232 ohm .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 232 ohms 232 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details