RES SMD 200 OHM 0.1% 1/8W 0805
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 200 OHM 0.1% 1/8W 0805
RES, 200R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
Res Thin Film 0805 200 Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Paper T/R
RES SMD 200 OHM 0.1% 1/8W 0805
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 13-RT0805BRB07200RLCT-ND | 59AK4626 | 898-RT0805BRB07200RL | RT0805BRB07200RL |
| Product Name | Chip Resistor - Surface Mount | Res, 200R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo | Res Thin Film 0805 200 Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Paper T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms | 200 ohms |