Yageo USA Chip Resistor - Surface Mount RT0805BRB071KL

Description
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4811TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4811TR-ND
Chip Resistor - Surface Mount YAG4811TR-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4811CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4811CT-ND
Chip Resistor - Surface Mount YAG4811CT-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4811DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4811DKR-ND
Chip Resistor - Surface Mount YAG4811DKR-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985573P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985573P
Surface Mount Resistors 1985573P
Yageo RT0805BRB071KL

Yageo RT0805BRB071KL

Supplier's Site
Surface Mount Resistors - 1985573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985573
Surface Mount Resistors 1985573
Yageo RT0805BRB071KL

Yageo RT0805BRB071KL

Supplier's Site
Surface Mount Resistors - 1985572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985572
Surface Mount Resistors 1985572
Yageo RT0805BRB071KL

Yageo RT0805BRB071KL

Supplier's Site
Thin Film Resistors - SMD 1/8W 1K ohm .1% 10ppm - RT0805BRB071KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 1K ohm .1% 10ppm
RT0805BRB071KL
Thin Film Resistors - SMD 1/8W 1K ohm .1% 10ppm RT0805BRB071KL
Thin Film Resistors - SMD 1/8W 1Kohm .1% 10ppm

Thin Film Resistors - SMD 1/8W 1Kohm .1% 10ppm

Supplier's Site
SMD 150V Resistor - 52-RT0805BRB071KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V Resistor
52-RT0805BRB071KL
SMD 150V Resistor 52-RT0805BRB071KL
0805 Thin Film Resistor 1K Ohm 0.1% 150V SMD Product overview: RT0805BRB071KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRB071KL can be used for catalog matching and distributor lookup.

0805 Thin Film Resistor 1K Ohm 0.1% 150V SMD Product overview: RT0805BRB071KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRB071KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1331198-RT0805BRB071KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331198-RT0805BRB071KL
Resistors - Chip Resistor - Surface Mount 1331198-RT0805BRB071KL
Manufacturer: Yageo Win Source Part Number: 1331198-RT0805BRB071 KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG4811DKR,RT0805BRB 071KL-ND,YAG4811TR,Y AG4811CT RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1331198-RT0805BRB071KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG4811DKR,RT0805BRB071KL-ND,YAG4811TR,YAG4811CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 1K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH8990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH8990
Res, 1K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH8990
RES, 1K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRB071KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRB071KL
Chip Resistor - Surface Mount RT0805BRB071KL
RES SMD 1K OHM 0.1% 1/8W 0805

RES SMD 1K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4811TR-ND 1985573P 1985573 RT0805BRB071KL 52-RT0805BRB071KL 1331198-RT0805BRB071KL 82AH8990 RT0805BRB071KL
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thin Film Resistors - SMD 1/8W 1K ohm .1% 10ppm SMD 150V Resistor Resistors - Chip Resistor - Surface Mount Res, 1K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD473GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details