Manufacturer: Yageo
Win Source Part Number: 1326894-RT0805BRB071
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 12 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
RoHS Status: ROHS3 Compliant
RES SMD 12K OHM 0.1% 1/8W 0805 Product overview: RT0805BRB0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRB0712KL can be used for catalog matching and distributor lookup.
RES SMD 12K OHM 0.1% 1/8W 0805
RES SMD 12K OHM 0.1% 1/8W 0805
12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Thin Film Resistors - SMD 1/8W 12Kohm .1% 10ppm
RES SMD 12K OHM 0.1% 1/8W 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1326894-RT0805BRB0712KL | 52-RT0805BRB0712KL | 13-RT0805BRB0712KLDKR-ND | RT0805BRB0712KL | RT0805BRB0712KL |
| Product Name | Resistors - Chip Resistor - Surface Mount | SMD 8W Resistor | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/8W 12K ohm .1% 10ppm | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 12000 ohms | 12000 ohms | 12000 ohms | 12000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | 10 ±ppm/°C | ||
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts | 8 watts | 0.1250 watts |