Yageo USA Chip Resistor - Surface Mount RT0805BRB07120RL

Description
RES SMD 120 OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 120 OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRB07120RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRB07120RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRB07120RLDKR-ND
RES SMD 120 OHM 0.1% 1/8W 0805

RES SMD 120 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRB07120RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRB07120RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRB07120RLTR-ND
120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRB07120RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRB07120RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRB07120RLCT-ND
RES SMD 120 OHM 0.1% 1/8W 0805

RES SMD 120 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Res, 120R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6726
Res, 120R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6726
RES, 120R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 120R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6725
Res, 120R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6725
RES, 120R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 120R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RT0805BRB07120RLDKR-ND 59AK6726
Product Name Chip Resistor - Surface Mount Res, 120R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567465P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details