Yageo USA Surface Mount Resistors RT0805BRB07100KL

Description
Yageo RT0805BRB07100KL
Request a Quote Datasheet
Description
Yageo RT0805BRB07100KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985565
Surface Mount Resistors 1985565
Yageo RT0805BRB07100KL

Yageo RT0805BRB07100KL

Supplier's Site
Surface Mount Resistors - 1985566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985566
Surface Mount Resistors 1985566
Yageo RT0805BRB07100KL

Yageo RT0805BRB07100KL

Supplier's Site
Surface Mount Resistors - 1985566P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985566P
Surface Mount Resistors 1985566P
Yageo RT0805BRB07100KL

Yageo RT0805BRB07100KL

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1328817-RT0805BRB07100KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328817-RT0805BRB07100KL
Resistors - Chip Resistor - Surface Mount 1328817-RT0805BRB07100KL
Manufacturer: Yageo Win Source Part Number: 1328817-RT0805BRB071 00KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG4808TR,YAG4808CT, RT0805BRB07100KL-ND, YAG4808DKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1328817-RT0805BRB07100KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG4808TR,YAG4808CT,RT0805BRB07100KL-ND,YAG4808DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 100K ohm .1% 10ppm - RT0805BRB07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 100K ohm .1% 10ppm
RT0805BRB07100KL
Thin Film Resistors - SMD 1/8W 100K ohm .1% 10ppm RT0805BRB07100KL
Thin Film Resistors - SMD 1/8W 100Kohm .1% 10ppm

Thin Film Resistors - SMD 1/8W 100Kohm .1% 10ppm

Supplier's Site
SMD 8W Resistor - 52-RT0805BRB07100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RT0805BRB07100KL
SMD 8W Resistor 52-RT0805BRB07100KL
RES SMD 100K OHM 0.1% 1/8W 0805 Product overview: RT0805BRB07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRB07100KL can be used for catalog matching and distributor lookup.

RES SMD 100K OHM 0.1% 1/8W 0805 Product overview: RT0805BRB07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRB07100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG4808TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4808TR-ND
Chip Resistor - Surface Mount YAG4808TR-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4808DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4808DKR-ND
Chip Resistor - Surface Mount YAG4808DKR-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4808CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4808CT-ND
Chip Resistor - Surface Mount YAG4808CT-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRB07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRB07100KL
Chip Resistor - Surface Mount RT0805BRB07100KL
RES SMD 100K OHM 0.1% 1/8W 0805

RES SMD 100K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH8992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH8992
Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH8992
RES, 100K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1985565 1985566P 1328817-RT0805BRB07100KL RT0805BRB07100KL 52-RT0805BRB07100KL YAG4808TR-ND RT0805BRB07100KL 82AH8992
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 100K ohm .1% 10ppm SMD 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 (2012 Metric) 0805; 0805 0805
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details