Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Shell Size - Insert: 11
Contact Type: Forked
Mounting Type: Requires Holder
Fastening Type: Lever Lock
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Requires Holder |