Yageo USA Chip Resistor - Surface Mount RT0603WRD0720KL

Description
RES SMD 20K OHM 0.05% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 20K OHM 0.05% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603WRD0720KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603WRD0720KLCT-ND
Chip Resistor - Surface Mount 13-RT0603WRD0720KLCT-ND
RES SMD 20K OHM 0.05% 1/10W 0603

RES SMD 20K OHM 0.05% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603WRD0720KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603WRD0720KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603WRD0720KLDKR-ND
RES SMD 20K OHM 0.05% 1/10W 0603

RES SMD 20K OHM 0.05% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603WRD0720KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603WRD0720KLTR-ND
Chip Resistor - Surface Mount 13-RT0603WRD0720KLTR-ND
20 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 20K, 0.05%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.05%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8336
Res, 20K, 0.05%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8336
RES, 20K, 0.05%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.05%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.05%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.05%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2509
Res, 20K, 0.05%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2509
RES, 20K, 0.05%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.05%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RT0603WRD0720KLCT-ND 58AK8336
Product Name Chip Resistor - Surface Mount Res, 20K, 0.05%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details