Yageo USA Chip Resistor - Surface Mount RT0603WRD0711K5L

Description
11.5 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
11.5 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603WRD0711K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603WRD0711K5L-ND
Chip Resistor - Surface Mount RT0603WRD0711K5L-ND
11.5 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

11.5 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RT0603WRD0711K5L-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers