Yageo USA RES 91K OHM 1/10W .05% 0603 SMD RT0603WRB0791KL

Description
RES 91Kohm 1/10W .05% 0603 SMD
Request a Quote
Description
RES 91Kohm 1/10W .05% 0603 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 1/10W .05% 0603 SMD - RT0603WRB0791KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 1/10W .05% 0603 SMD
RT0603WRB0791KL
RES 91K OHM 1/10W .05% 0603 SMD RT0603WRB0791KL
RES 91Kohm 1/10W .05% 0603 SMD

RES 91Kohm 1/10W .05% 0603 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RT0603WRB0791KL
Product Name RES 91K OHM 1/10W .05% 0603 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details