Yageo USA RES 8.2K OHM 1/10W .05% 0603 SMD RT0603WRB078K2L

Description
RES 8.2Kohm 1/10W .05% 0603 SMD
Request a Quote Datasheet
Description
RES 8.2Kohm 1/10W .05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/10W .05% 0603 SMD - RT0603WRB078K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/10W .05% 0603 SMD
RT0603WRB078K2L
RES 8.2K OHM 1/10W .05% 0603 SMD RT0603WRB078K2L
RES 8.2Kohm 1/10W .05% 0603 SMD

RES 8.2Kohm 1/10W .05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603WRB078K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603WRB078K2L-ND
Chip Resistor - Surface Mount RT0603WRB078K2L-ND
8.2 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603WRB078K2L RT0603WRB078K2L-ND
Product Name RES 8.2K OHM 1/10W .05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 8200 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573234 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details