Yageo USA RES 75K OHM 1/10W .05% 0603 SMD RT0603WRB0775KL

Description
RES 75Kohm 1/10W .05% 0603 SMD
Request a Quote
Description
RES 75Kohm 1/10W .05% 0603 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/10W .05% 0603 SMD - RT0603WRB0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/10W .05% 0603 SMD
RT0603WRB0775KL
RES 75K OHM 1/10W .05% 0603 SMD RT0603WRB0775KL
RES 75Kohm 1/10W .05% 0603 SMD

RES 75Kohm 1/10W .05% 0603 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RT0603WRB0775KL
Product Name RES 75K OHM 1/10W .05% 0603 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details