Yageo USA RES 43K OHM 1/10W .05% 0603 SMD RT0603WRB0743KL

Description
RES 43Kohm 1/10W .05% 0603 SMD
Request a Quote Datasheet
Description
RES 43Kohm 1/10W .05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/10W .05% 0603 SMD - RT0603WRB0743KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/10W .05% 0603 SMD
RT0603WRB0743KL
RES 43K OHM 1/10W .05% 0603 SMD RT0603WRB0743KL
RES 43Kohm 1/10W .05% 0603 SMD

RES 43Kohm 1/10W .05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603WRB0743KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603WRB0743KL-ND
Chip Resistor - Surface Mount RT0603WRB0743KL-ND
43 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603WRB0743KL RT0603WRB0743KL-ND
Product Name RES 43K OHM 1/10W .05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 43000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details