Yageo USA RES 2.0K OHM 1/10W .05% 0603 SMD RT0603WRB072KL

Description
RES 2.0Kohm 1/10W .05% 0603 SMD
Request a Quote Datasheet
Description
RES 2.0Kohm 1/10W .05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM 1/10W .05% 0603 SMD - RT0603WRB072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1/10W .05% 0603 SMD
RT0603WRB072KL
RES 2.0K OHM 1/10W .05% 0603 SMD RT0603WRB072KL
RES 2.0Kohm 1/10W .05% 0603 SMD

RES 2.0Kohm 1/10W .05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603WRB072KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603WRB072KL-ND
Chip Resistor - Surface Mount RT0603WRB072KL-ND
2 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603WRB072KL RT0603WRB072KL-ND
Product Name RES 2.0K OHM 1/10W .05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567755 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers