Yageo USA RES 1.5K OHM 1/10W .05% 0603 SMD RT0603WRB071K5L

Description
RES 1.5Kohm 1/10W .05% 0603 SMD
Request a Quote Datasheet
Description
RES 1.5Kohm 1/10W .05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/10W .05% 0603 SMD - RT0603WRB071K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/10W .05% 0603 SMD
RT0603WRB071K5L
RES 1.5K OHM 1/10W .05% 0603 SMD RT0603WRB071K5L
RES 1.5Kohm 1/10W .05% 0603 SMD

RES 1.5Kohm 1/10W .05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603WRB071K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603WRB071K5L-ND
Chip Resistor - Surface Mount RT0603WRB071K5L-ND
1.5 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.5 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603WRB071K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603WRB071K5L
Chip Resistor - Surface Mount RT0603WRB071K5L
RES SMD 1.5KOHM 0.05% 1/10W 0603

RES SMD 1.5KOHM 0.05% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603WRB071K5L RT0603WRB071K5L-ND RT0603WRB071K5L
Product Name RES 1.5K OHM 1/10W .05% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1500 ohms 1500 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details