Yageo USA RES 100K OHM 1/10W .05% 0603 SMD RT0603WRB07100KL

Description
RES 100Kohm 1/10W .05% 0603 SMD
Request a Quote Datasheet
Description
RES 100Kohm 1/10W .05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/10W .05% 0603 SMD - RT0603WRB07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/10W .05% 0603 SMD
RT0603WRB07100KL
RES 100K OHM 1/10W .05% 0603 SMD RT0603WRB07100KL
RES 100Kohm 1/10W .05% 0603 SMD

RES 100Kohm 1/10W .05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603WRB07100KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603WRB07100KLTR-ND
Chip Resistor - Surface Mount 13-RT0603WRB07100KLTR-ND
100 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

100 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603WRB07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603WRB07100KL
Chip Resistor - Surface Mount RT0603WRB07100KL
RES SMD 100KOHM 0.05% 1/10W 0603

RES SMD 100KOHM 0.05% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603WRB07100KL 13-RT0603WRB07100KLTR-ND RT0603WRB07100KL
Product Name RES 100K OHM 1/10W .05% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details