The Res, 8K98, 0.01%, 0.1W, Thin Film, 0603 is a high precision, high stability chip resistor manufactured by Yageo. It features a resistance value of 8.98 kΩ with a tolerance of ±0.01%, making it suitable for applications requiring strict accuracy. The power rating is 100 mW, and it is housed in a 0603 package, which is compact and ideal for saving PCB space. This resistor is RoHS compliant, ensuring it meets environmental standards. It is designed for use in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics. The product is made using a thin film process, contributing to its reliability and performance in demanding environments.
RES 8.98K OHM 0.01% 1/10W 0603
RES, 8K98, 0.01%, 0.1W, THIN FILM, 0603; Resistance:8.98kohm;
RES, 8K98, 0.01%, 0.1W, THIN FILM, 0603; Resistance:8.98kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RT0603LRD078K98L-ND | 58AK6378 |
| Product Name | Chip Resistor - Surface Mount | Res, 8K98, 0.01%, 0.1W, Thin Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % |