Yageo USA Chip Resistor - Surface Mount RT0603FRE1347RL

Description
RES 47 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 47 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE1347RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1347RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE1347RLCT-ND
RES 47 OHM 1% 1/10W 0603

RES 47 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE1347RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1347RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE1347RLTR-ND
RES 47 OHM 1% 1/10W 0603

RES 47 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE1347RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1347RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE1347RLDKR-ND
RES 47 OHM 1% 1/10W 0603

RES 47 OHM 1% 1/10W 0603

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 47 ohm 1% 50ppm - RT0603FRE1347RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 47 ohm 1% 50ppm
RT0603FRE1347RL
Thin Film Resistors - SMD 1/10W 47 ohm 1% 50ppm RT0603FRE1347RL
Thin Film Resistors - SMD 1/10W 47ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 47ohm 1% 50ppm

Supplier's Site
Res, 47R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0473
Res, 47R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0473
RES, 47R, 1%, 0.1W, THIN FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47R, 1%, 0.1W, THIN FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 47R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8334
Res, 47R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8334
RES, 47R, 1%, 0.1W, THIN FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47R, 1%, 0.1W, THIN FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRE1347RLCT-ND RT0603FRE1347RL 59AK0473
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 47 ohm 1% 50ppm Res, 47R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details