Yageo USA Thin Film Resistors - SMD 1/10W 47K ohm 1% 50ppm RT0603FRE1347KL

Description
Thin Film Resistors - SMD 1/10W 47Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 47Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 47K ohm 1% 50ppm - RT0603FRE1347KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 47K ohm 1% 50ppm
RT0603FRE1347KL
Thin Film Resistors - SMD 1/10W 47K ohm 1% 50ppm RT0603FRE1347KL
Thin Film Resistors - SMD 1/10W 47Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 47Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE1347KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1347KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE1347KLCT-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE1347KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1347KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE1347KLTR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE1347KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1347KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE1347KLDKR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 47K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4624
Res, 47K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4624
RES, 47K, 1%, 0.1W, THIN FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K, 1%, 0.1W, THIN FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6377
Res, 47K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6377
RES, 47K, 1%, 0.1W, THIN FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K, 1%, 0.1W, THIN FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE1347KL 13-RT0603FRE1347KLCT-ND 59AK4624
Product Name Thin Film Resistors - SMD 1/10W 47K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 47K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers